Caplugs Powder Peel Green Discs, Squares and Rectangles PC025MM-P

Description
PC-SH series green polyester tape is a die-cut disc version of our PC21 high-temperature polyester film tape. It is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating. Available in circles, squares and rectangles* Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Green *To order squares (SQ) and rectangles (RT), check dimensions in chart below.
Request a Quote
Description
PC-SH series green polyester tape is a die-cut disc version of our PC21 high-temperature polyester film tape. It is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating. Available in circles, squares and rectangles* Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Green *To order squares (SQ) and rectangles (RT), check dimensions in chart below.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Powder Peel Green Discs, Squares and Rectangles - PC025MM-P - Caplugs
Buffalo, NY, USA
Powder Peel Green Discs, Squares and Rectangles
PC025MM-P
Powder Peel Green Discs, Squares and Rectangles PC025MM-P
PC-SH series green polyester tape is a die-cut disc version of our PC21 high-temperature polyester film tape. It is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating. Available in circles, squares and rectangles* Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Green *To order squares (SQ) and rectangles (RT), check dimensions in chart below.

PC-SH series green polyester tape is a die-cut disc version of our PC21 high-temperature polyester film tape. It is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating.

  • Available in circles, squares and rectangles*
  • Recommended for Powder coating, e-coating & anodizing
  • Temperatures up to 400°F (204°C)
  • 2 mil polyester, 1.5 mil silicone adhesive
  • Silicone adhesive will not leave an adhesive residue

Material: Polyester
Standard Color: Green
*To order squares (SQ) and rectangles (RT), check dimensions in chart below.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number PC025MM-P
Product Name Powder Peel Green Discs, Squares and Rectangles
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Blasting Tape - BT100-2000 - Caplugs
Specs
Type Adhesive Tape
Width 2 inches (50.8 mm)
View Details
Polyimide Discs - KP04500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Lead Foil Discs - LF01812 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Electroplaters Vinyl Tape - EV01000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details