Caplugs Powder Peel Blue Discs PB05500

Description
PB-SH series polyester tape is a die-cut disc version of our PC90 high-temperature polyester film tape, used to mask off areas that do not require coating. PC90 is a thin tape and is suited for use on curved surfaces or profiles. Temperatures up to 400°F (204°C) 1 mil polyester, 2 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Blue
Request a Quote
Description
PB-SH series polyester tape is a die-cut disc version of our PC90 high-temperature polyester film tape, used to mask off areas that do not require coating. PC90 is a thin tape and is suited for use on curved surfaces or profiles. Temperatures up to 400°F (204°C) 1 mil polyester, 2 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Powder Peel Blue Discs - PB05500 - Caplugs
Buffalo, NY, USA
Powder Peel Blue Discs
PB05500
Powder Peel Blue Discs PB05500
PB-SH series polyester tape is a die-cut disc version of our PC90 high-temperature polyester film tape, used to mask off areas that do not require coating. PC90 is a thin tape and is suited for use on curved surfaces or profiles. Temperatures up to 400°F (204°C) 1 mil polyester, 2 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Standard Color: Blue

PB-SH series polyester tape is a die-cut disc version of our PC90 high-temperature polyester film tape, used to mask off areas that do not require coating. PC90 is a thin tape and is suited for use on curved surfaces or profiles.

  • Temperatures up to 400°F (204°C)
  • 1 mil polyester, 2 mil silicone adhesive
  • Silicone adhesive will not leave an adhesive residue

Material: Polyester
Standard Color: Blue

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number PB05500
Product Name Powder Peel Blue Discs
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Blasting Tape - BT100-4000 - Caplugs
Specs
Type Adhesive Tape
Width 4 inches (102 mm)
View Details
Polyimide Discs - KP01187 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Rubber Blasting Tape - BT100-2000 - Caplugs
Specs
Type Adhesive Tape
Width 2 inches (50.8 mm)
View Details
Anodizing Discs - AD01125 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details