PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 16.00
Bulb
Qty: 3
Wattage: 100
Finish: Palladio
Weight: 21.5
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817225396
Category: Semi Flush
Glass: Decorative Etched
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 799913 |
| Product Name | SF152PAL Semi-Flush Mts.-Bowl Style |
| Application | Residential |