Capital Lighting, Inc. FM169PAL Flush Mounts-Bowl Style 799912

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Bulb Qty: 2 Wattage: 60 Finish: Palladio Weight: 13.5 Product Name: Two Light Indoor Flush Mount UPC: 014817225419 Category: Flush Mount Fixtures Glass: Decorative Etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Bulb Qty: 2 Wattage: 60 Finish: Palladio Weight: 13.5 Product Name: Two Light Indoor Flush Mount UPC: 014817225419 Category: Flush Mount Fixtures Glass: Decorative Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM169PAL Flush Mounts-Bowl Style - 799912 - Capital Lighting, Inc.
Columbus, OH, USA
FM169PAL Flush Mounts-Bowl Style
799912
FM169PAL Flush Mounts-Bowl Style 799912
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Bulb Qty: 2 Wattage: 60 Finish: Palladio Weight: 13.5 Product Name: Two Light Indoor Flush Mount UPC: 014817225419 Category: Flush Mount Fixtures Glass: Decorative Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.50
Bulb
Qty: 2
Wattage: 60
Finish: Palladio
Weight: 13.5
Product Name: Two Light Indoor Flush Mount
UPC: 014817225419
Category: Flush Mount Fixtures
Glass: Decorative Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799912
Product Name FM169PAL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details