Capital Lighting, Inc. 9016-66 Exterior -Post/Pier Head 799858

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
9016-66 Exterior -Post/Pier Head - 799858 - Capital Lighting, Inc.
Columbus, OH, USA
9016-66 Exterior -Post/Pier Head
799858
9016-66 Exterior -Post/Pier Head 799858
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799858
Product Name 9016-66 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details