Capital Lighting, Inc. 9011-66 Exterior -Wall Mount 799855

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
9011-66 Exterior -Wall Mount - 799855 - Capital Lighting, Inc.
Columbus, OH, USA
9011-66 Exterior -Wall Mount
799855
9011-66 Exterior -Wall Mount 799855
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.50 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 18.50
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Outdoor Fixture
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799855
Product Name 9011-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details