Capital Lighting, Inc. 8563-51 Exterior -Wall Mount 799848

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Outdoor Fixture Glass: Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Outdoor Fixture Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
8563-51 Exterior -Wall Mount - 799848 - Capital Lighting, Inc.
Columbus, OH, USA
8563-51 Exterior -Wall Mount
799848
8563-51 Exterior -Wall Mount 799848
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Outdoor Fixture Glass: Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rust
Product Name: Four Light Outdoor Fixture
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799848
Product Name 8563-51 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details