Capital Lighting, Inc. 8562-51 Exterior -Wall Mount 799845

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.50 Extension: 9.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Outdoor Fixture Glass: Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.50 Extension: 9.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Outdoor Fixture Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
8562-51 Exterior -Wall Mount - 799845 - Capital Lighting, Inc.
Columbus, OH, USA
8562-51 Exterior -Wall Mount
799845
8562-51 Exterior -Wall Mount 799845
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.50 Extension: 9.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Outdoor Fixture Glass: Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 16.50
Extension: 9.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rust
Product Name: Four Light Outdoor Fixture
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799845
Product Name 8562-51 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details