Capital Lighting, Inc. SF140BS Semi-Flush Mts.-Bowl Style 799695

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 9.5 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817202793 Category: Semi Flush Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 9.5 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817202793 Category: Semi Flush Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF140BS Semi-Flush Mts.-Bowl Style - 799695 - Capital Lighting, Inc.
Columbus, OH, USA
SF140BS Semi-Flush Mts.-Bowl Style
799695
SF140BS Semi-Flush Mts.-Bowl Style 799695
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 9.5 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817202793 Category: Semi Flush Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Bulb
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 9.5
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817202793
Category: Semi Flush
Glass: White Alabaster
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799695
Product Name SF140BS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details