Capital Lighting, Inc. P1050BS Mini Pendants-Rod 799690

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 5.25 Product Name: One Light Mini Pendants UPC: 014817202694 Category: Pendants Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 5.25 Product Name: One Light Mini Pendants UPC: 014817202694 Category: Pendants Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1050BS Mini Pendants-Rod - 799690 - Capital Lighting, Inc.
Columbus, OH, USA
P1050BS Mini Pendants-Rod
799690
P1050BS Mini Pendants-Rod 799690
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 5.25 Product Name: One Light Mini Pendants UPC: 014817202694 Category: Pendants Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 5.25
Product Name: One Light Mini Pendants
UPC: 014817202694
Category: Pendants
Glass: White Alabaster
Shipped Via: UPS
Safety Rating: UL
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799690
Product Name P1050BS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details