Capital Lighting, Inc. 8954-94 Exterior -Hanging 799559

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8954-94 Exterior -Hanging - 799559 - Capital Lighting, Inc.
Columbus, OH, USA
8954-94 Exterior -Hanging
799559
8954-94 Exterior -Hanging 799559
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Heritage Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Heritage
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799559
Product Name 8954-94 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details