Capital Lighting, Inc. 8956-94 Exterior -Post/Pier Head 799557

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8956-94 Exterior -Post/Pier Head - 799557 - Capital Lighting, Inc.
Columbus, OH, USA
8956-94 Exterior -Post/Pier Head
799557
8956-94 Exterior -Post/Pier Head 799557
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Heritage
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799557
Product Name 8956-94 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details