Capital Lighting, Inc. 8950-94 Exterior -Wall Mount 799556

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8950-94 Exterior -Wall Mount - 799556 - Capital Lighting, Inc.
Columbus, OH, USA
8950-94 Exterior -Wall Mount
799556
8950-94 Exterior -Wall Mount 799556
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799556
Product Name 8950-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details