Capital Lighting, Inc. 8951-94 Exterior -Wall Mount 799553

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8951-94 Exterior -Wall Mount - 799553 - Capital Lighting, Inc.
Columbus, OH, USA
8951-94 Exterior -Wall Mount
799553
8951-94 Exterior -Wall Mount 799553
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799553
Product Name 8951-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details