Capital Lighting, Inc. 8996-61 Exterior -Post/Pier Head 799525

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Rust Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Rust Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8996-61 Exterior -Post/Pier Head - 799525 - Capital Lighting, Inc.
Columbus, OH, USA
8996-61 Exterior -Post/Pier Head
799525
8996-61 Exterior -Post/Pier Head 799525
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Vintage Rust Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Vintage Rust
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799525
Product Name 8996-61 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details