Capital Lighting, Inc. 8994-61 Exterior -Hanging 799524

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 35.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Rust Product Name: Five Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 35.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Rust Product Name: Five Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8994-61 Exterior -Hanging - 799524 - Capital Lighting, Inc.
Columbus, OH, USA
8994-61 Exterior -Hanging
799524
8994-61 Exterior -Hanging 799524
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 35.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Vintage Rust Product Name: Five Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 35.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Vintage Rust
Product Name: Five Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799524
Product Name 8994-61 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details