Capital Lighting, Inc. FM212BS Flush Mounts-Bowl Style 799401

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 5.5 Product Name: Two Light Indoor Flush Mount UPC: 014817231625 Category: Flush Mount Fixtures Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 5.5 Product Name: Two Light Indoor Flush Mount UPC: 014817231625 Category: Flush Mount Fixtures Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM212BS Flush Mounts-Bowl Style - 799401 - Capital Lighting, Inc.
Columbus, OH, USA
FM212BS Flush Mounts-Bowl Style
799401
FM212BS Flush Mounts-Bowl Style 799401
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 5.5 Product Name: Two Light Indoor Flush Mount UPC: 014817231625 Category: Flush Mount Fixtures Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 5.5
Product Name: Two Light Indoor Flush Mount
UPC: 014817231625
Category: Flush Mount Fixtures
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799401
Product Name FM212BS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details