Capital Lighting, Inc. VS6703-CH Bathroom Fixtures-Three Lights 799389

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6.75 Product Name: Three Light Vanity Fixture UPC: 014817231267 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6.75 Product Name: Three Light Vanity Fixture UPC: 014817231267 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS6703-CH Bathroom Fixtures-Three Lights - 799389 - Capital Lighting, Inc.
Columbus, OH, USA
VS6703-CH Bathroom Fixtures-Three Lights
799389
VS6703-CH Bathroom Fixtures-Three Lights 799389
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6.75 Product Name: Three Light Vanity Fixture UPC: 014817231267 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.75
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 6.75
Product Name: Three Light Vanity Fixture
UPC: 014817231267
Category: Vanity
Glass: White Alabaster
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799389
Product Name VS6703-CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details