Capital Lighting, Inc. OL2213BS Exterior -Ceiling Mount 799374

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Brushed Steel Weight: 11 Product Name: Two Light Ceiling Fixture UPC: 014817231762 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Brushed Steel Weight: 11 Product Name: Two Light Ceiling Fixture UPC: 014817231762 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL2213BS Exterior -Ceiling Mount - 799374 - Capital Lighting, Inc.
Columbus, OH, USA
OL2213BS Exterior -Ceiling Mount
799374
OL2213BS Exterior -Ceiling Mount 799374
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Brushed Steel Weight: 11 Product Name: Two Light Ceiling Fixture UPC: 014817231762 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Brushed Steel
Weight: 11
Product Name: Two Light Ceiling Fixture
UPC: 014817231762
Category: Outdoor
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799374
Product Name OL2213BS Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details