Capital Lighting, Inc. VS6701-ORB Sconces-Single Glass 799351

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.5 Product Name: One Light Vanity Fixture UPC: 014817231212 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.5 Product Name: One Light Vanity Fixture UPC: 014817231212 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS6701-ORB Sconces-Single Glass - 799351 - Capital Lighting, Inc.
Columbus, OH, USA
VS6701-ORB Sconces-Single Glass
799351
VS6701-ORB Sconces-Single Glass 799351
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.5 Product Name: One Light Vanity Fixture UPC: 014817231212 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 2.5
Product Name: One Light Vanity Fixture
UPC: 014817231212
Category: Vanity
Glass: White Alabaster
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799351
Product Name VS6701-ORB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details