Capital Lighting, Inc. OL1801WP Exterior -Wall Mount 799298

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Patina Weight: 12.75 Product Name: One Light Wall Lantern UPC: 014817215687 Category: Outdoor Glass: White Opalescent Art Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Patina Weight: 12.75 Product Name: One Light Wall Lantern UPC: 014817215687 Category: Outdoor Glass: White Opalescent Art Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL1801WP Exterior -Wall Mount - 799298 - Capital Lighting, Inc.
Columbus, OH, USA
OL1801WP Exterior -Wall Mount
799298
OL1801WP Exterior -Wall Mount 799298
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Patina Weight: 12.75 Product Name: One Light Wall Lantern UPC: 014817215687 Category: Outdoor Glass: White Opalescent Art Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 13.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Patina
Weight: 12.75
Product Name: One Light Wall Lantern
UPC: 014817215687
Category: Outdoor
Glass: White Opalescent Art
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799298
Product Name OL1801WP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details