Capital Lighting, Inc. OL2202BB Exterior -Wall Mount 799257

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Bronze Weight: 21.5 Product Name: One Light Wall Lantern UPC: 014817231854 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Bronze Weight: 21.5 Product Name: One Light Wall Lantern UPC: 014817231854 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL2202BB Exterior -Wall Mount - 799257 - Capital Lighting, Inc.
Columbus, OH, USA
OL2202BB Exterior -Wall Mount
799257
OL2202BB Exterior -Wall Mount 799257
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Bronze Weight: 21.5 Product Name: One Light Wall Lantern UPC: 014817231854 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Burnished Bronze
Weight: 21.5
Product Name: One Light Wall Lantern
UPC: 014817231854
Category: Outdoor
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799257
Product Name OL2202BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details