Capital Lighting, Inc. OL2207BB Exterior -Post/Pier Head 799254

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Bronze Weight: 22 Product Name: One Light Post UPC: 014817231878 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Bronze Weight: 22 Product Name: One Light Post UPC: 014817231878 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
OL2207BB Exterior -Post/Pier Head - 799254 - Capital Lighting, Inc.
Columbus, OH, USA
OL2207BB Exterior -Post/Pier Head
799254
OL2207BB Exterior -Post/Pier Head 799254
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Bronze Weight: 22 Product Name: One Light Post UPC: 014817231878 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Burnished Bronze
Weight: 22
Product Name: One Light Post
UPC: 014817231878
Category: Outdoor
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799254
Product Name OL2207BB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details