Capital Lighting, Inc. OL2203BS Exterior -Wall Mt./Flush 799153

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 7 Product Name: One Light Wall Lantern UPC: 014817231786 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 7 Product Name: One Light Wall Lantern UPC: 014817231786 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL2203BS Exterior -Wall Mt./Flush - 799153 - Capital Lighting, Inc.
Columbus, OH, USA
OL2203BS Exterior -Wall Mt./Flush
799153
OL2203BS Exterior -Wall Mt./Flush 799153
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 7 Product Name: One Light Wall Lantern UPC: 014817231786 Category: Outdoor Glass: Opal etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 7
Product Name: One Light Wall Lantern
UPC: 014817231786
Category: Outdoor
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799153
Product Name OL2203BS Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details