Capital Lighting, Inc. 9909-94 Exterior -Ceiling Mount 799087

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Heritage Glass: Straight Optic Mouth Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Heritage Glass: Straight Optic Mouth Blown

Suppliers

Company
Product
Description
Supplier Links
9909-94 Exterior -Ceiling Mount - 799087 - Capital Lighting, Inc.
Columbus, OH, USA
9909-94 Exterior -Ceiling Mount
799087
9909-94 Exterior -Ceiling Mount 799087
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Heritage Glass: Straight Optic Mouth Blown

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 9.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Heritage
Glass: Straight Optic Mouth Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799087
Product Name 9909-94 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details