Capital Lighting, Inc. 8901-94 Exterior -Wall Mount 799084

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 27.75 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heritage Product Name: Three Light Outdoor Fixture Glass: Ribbed Mouth Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 27.75 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heritage Product Name: Three Light Outdoor Fixture Glass: Ribbed Mouth Blown

Suppliers

Company
Product
Description
Supplier Links
8901-94 Exterior -Wall Mount - 799084 - Capital Lighting, Inc.
Columbus, OH, USA
8901-94 Exterior -Wall Mount
799084
8901-94 Exterior -Wall Mount 799084
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 27.75 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Heritage Product Name: Three Light Outdoor Fixture Glass: Ribbed Mouth Blown

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 27.75
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Heritage
Product Name: Three Light Outdoor Fixture
Glass: Ribbed Mouth Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799084
Product Name 8901-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details