Capital Lighting, Inc. OL1908GBZ Exterior -Post/Pier Head 799035

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Grecian Bronze Weight: 13.5 Product Name: Four Light Post UPC: 014817218893 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Grecian Bronze Weight: 13.5 Product Name: Four Light Post UPC: 014817218893 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
OL1908GBZ Exterior -Post/Pier Head - 799035 - Capital Lighting, Inc.
Columbus, OH, USA
OL1908GBZ Exterior -Post/Pier Head
799035
OL1908GBZ Exterior -Post/Pier Head 799035
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Grecian Bronze Weight: 13.5 Product Name: Four Light Post UPC: 014817218893 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 28.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Grecian Bronze
Weight: 13.5
Product Name: Four Light Post
UPC: 014817218893
Category: Outdoor
Glass: Clear Bent Beveled
Shipped Via: Oversized
Safety Rating: UL
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799035
Product Name OL1908GBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details