Capital Lighting, Inc. OL1900GBZ Exterior -Wall Mount 799031

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grecian Bronze Weight: 4.5 Product Name: One Light Wall Lantern UPC: 014817218763 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grecian Bronze Weight: 4.5 Product Name: One Light Wall Lantern UPC: 014817218763 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL1900GBZ Exterior -Wall Mount - 799031 - Capital Lighting, Inc.
Columbus, OH, USA
OL1900GBZ Exterior -Wall Mount
799031
OL1900GBZ Exterior -Wall Mount 799031
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grecian Bronze Weight: 4.5 Product Name: One Light Wall Lantern UPC: 014817218763 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 11.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Grecian Bronze
Weight: 4.5
Product Name: One Light Wall Lantern
UPC: 014817218763
Category: Outdoor
Glass: Clear Bent Beveled
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799031
Product Name OL1900GBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details