Capital Lighting, Inc. OL1001ORB Exterior -Wall Mount 799029

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 7.5 Product Name: One Light Wall Lantern UPC: 014817237689 Category: Outdoor Glass: Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 7.5 Product Name: One Light Wall Lantern UPC: 014817237689 Category: Outdoor Glass: Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL1001ORB Exterior -Wall Mount - 799029 - Capital Lighting, Inc.
Columbus, OH, USA
OL1001ORB Exterior -Wall Mount
799029
OL1001ORB Exterior -Wall Mount 799029
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 7.5 Product Name: One Light Wall Lantern UPC: 014817237689 Category: Outdoor Glass: Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 16.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 7.5
Product Name: One Light Wall Lantern
UPC: 014817237689
Category: Outdoor
Glass: Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799029
Product Name OL1001ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details