Capital Lighting, Inc. OL1002ORB Exterior -Wall Mount 799027

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 10.5 Product Name: One Light Wall Lantern UPC: 014817237672 Category: Outdoor Glass: Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 10.5 Product Name: One Light Wall Lantern UPC: 014817237672 Category: Outdoor Glass: Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL1002ORB Exterior -Wall Mount - 799027 - Capital Lighting, Inc.
Columbus, OH, USA
OL1002ORB Exterior -Wall Mount
799027
OL1002ORB Exterior -Wall Mount 799027
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 10.5 Product Name: One Light Wall Lantern UPC: 014817237672 Category: Outdoor Glass: Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 18.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 10.5
Product Name: One Light Wall Lantern
UPC: 014817237672
Category: Outdoor
Glass: Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799027
Product Name OL1002ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details