Capital Lighting, Inc. OL1004ORB Exterior -Wall Mount 799024

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 25.00 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.25 Product Name: Four Light Wall Lantern UPC: 014817237702 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 25.00 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.25 Product Name: Four Light Wall Lantern UPC: 014817237702 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL1004ORB Exterior -Wall Mount - 799024 - Capital Lighting, Inc.
Columbus, OH, USA
OL1004ORB Exterior -Wall Mount
799024
OL1004ORB Exterior -Wall Mount 799024
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 25.00 Extension: 13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.25 Product Name: Four Light Wall Lantern UPC: 014817237702 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 25.00
Extension: 13
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 17.25
Product Name: Four Light Wall Lantern
UPC: 014817237702
Category: Outdoor
Glass: Thick Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799024
Product Name OL1004ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details