Capital Lighting, Inc. OL1008ORB Exterior -Post/Pier Head 799022

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.25 Product Name: Four Light Post UPC: 014817237733 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.25 Product Name: Four Light Post UPC: 014817237733 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
OL1008ORB Exterior -Post/Pier Head - 799022 - Capital Lighting, Inc.
Columbus, OH, USA
OL1008ORB Exterior -Post/Pier Head
799022
OL1008ORB Exterior -Post/Pier Head 799022
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 17.25 Product Name: Four Light Post UPC: 014817237733 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 17.25
Product Name: Four Light Post
UPC: 014817237733
Category: Outdoor
Glass: Thick Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799022
Product Name OL1008ORB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details