Capital Lighting, Inc. OL1013ORB Exterior -Ceiling Mount 799021

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.75 Product Name: Two Light Ceiling Fixture UPC: 014817237634 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.75 Product Name: Two Light Ceiling Fixture UPC: 014817237634 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
OL1013ORB Exterior -Ceiling Mount - 799021 - Capital Lighting, Inc.
Columbus, OH, USA
OL1013ORB Exterior -Ceiling Mount
799021
OL1013ORB Exterior -Ceiling Mount 799021
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.75 Product Name: Two Light Ceiling Fixture UPC: 014817237634 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 7.75
Product Name: Two Light Ceiling Fixture
UPC: 014817237634
Category: Outdoor
Glass: Thick Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799021
Product Name OL1013ORB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details