Capital Lighting, Inc. OL1007ORB Exterior -Post/Pier Head 799020

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 10.25 Product Name: One Light Post UPC: 014817237726 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 10.25 Product Name: One Light Post UPC: 014817237726 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
OL1007ORB Exterior -Post/Pier Head - 799020 - Capital Lighting, Inc.
Columbus, OH, USA
OL1007ORB Exterior -Post/Pier Head
799020
OL1007ORB Exterior -Post/Pier Head 799020
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 10.25 Product Name: One Light Post UPC: 014817237726 Category: Outdoor Glass: Thick Clear Seeded Shipped Via: UPS Safety Rating: UL Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 10.25
Product Name: One Light Post
UPC: 014817237726
Category: Outdoor
Glass: Thick Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799020
Product Name OL1007ORB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details