Capital Lighting, Inc. 8931-95 Exterior -Wall Mount 799006

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Extension: 14.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heritage Product Name: Two Light Outdoor Fixture Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Extension: 14.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heritage Product Name: Two Light Outdoor Fixture Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8931-95 Exterior -Wall Mount - 799006 - Capital Lighting, Inc.
Columbus, OH, USA
8931-95 Exterior -Wall Mount
799006
8931-95 Exterior -Wall Mount 799006
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.25 Extension: 14.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heritage Product Name: Two Light Outdoor Fixture Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.25
Extension: 14.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Heritage
Product Name: Two Light Outdoor Fixture
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799006
Product Name 8931-95 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details