Capital Lighting, Inc. 8934-95 Exterior -Hanging 799005

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Heritage Product Name: Five Light Outdoor Fixture Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Heritage Product Name: Five Light Outdoor Fixture Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8934-95 Exterior -Hanging - 799005 - Capital Lighting, Inc.
Columbus, OH, USA
8934-95 Exterior -Hanging
799005
8934-95 Exterior -Hanging 799005
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Heritage Product Name: Five Light Outdoor Fixture Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 30.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Heritage
Product Name: Five Light Outdoor Fixture
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799005
Product Name 8934-95 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details