Capital Lighting, Inc. 62060-BS/CKF Sconces-Pocket 798995

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Length 14.50 Extension: 3.25 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594018783 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Length 14.50 Extension: 3.25 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594018783 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62060-BS/CKF Sconces-Pocket - 798995 - Capital Lighting, Inc.
Columbus, OH, USA
62060-BS/CKF Sconces-Pocket
798995
62060-BS/CKF Sconces-Pocket 798995
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Length 14.50 Extension: 3.25 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594018783 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.50
Length 14.50
Extension: 3.25
Bulb
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Wall Fixture
UPC: 641594018783
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798995
Product Name 62060-BS/CKF Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details