Capital Lighting, Inc. 62052-CH/CKF Bathroom Fixtures-Two Lights 798990

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 6.75 Length 6.75 Extension: 4.25 Bulb Qty: 2 Wattage: 150 Finish: Chrome Product Name: Two Light Vanity/Wall UPC: 641594821444 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 6.75 Length 6.75 Extension: 4.25 Bulb Qty: 2 Wattage: 150 Finish: Chrome Product Name: Two Light Vanity/Wall UPC: 641594821444 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62052-CH/CKF Bathroom Fixtures-Two Lights - 798990 - Capital Lighting, Inc.
Columbus, OH, USA
62052-CH/CKF Bathroom Fixtures-Two Lights
798990
62052-CH/CKF Bathroom Fixtures-Two Lights 798990
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 6.75 Length 6.75 Extension: 4.25 Bulb Qty: 2 Wattage: 150 Finish: Chrome Product Name: Two Light Vanity/Wall UPC: 641594821444 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 6.75
Length 6.75
Extension: 4.25
Bulb
Qty: 2
Wattage: 150
Finish: Chrome
Product Name: Two Light Vanity/Wall
UPC: 641594821444
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798990
Product Name 62052-CH/CKF Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details