Capital Lighting, Inc. 2673MRBZ Pendants-Bowl Style 798671

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 11.84 Product Name: Five Light Invert Bowl Pendant UPC: 783209267312 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 11.84 Product Name: Five Light Invert Bowl Pendant UPC: 783209267312 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2673MRBZ Pendants-Bowl Style - 798671 - Capital Lighting, Inc.
Columbus, OH, USA
2673MRBZ Pendants-Bowl Style
798671
2673MRBZ Pendants-Bowl Style 798671
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Weight: 11.84 Product Name: Five Light Invert Bowl Pendant UPC: 783209267312 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 29.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bronze
Weight: 11.84
Product Name: Five Light Invert Bowl Pendant
UPC: 783209267312
Category: Invert Bowl Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798671
Product Name 2673MRBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details