Capital Lighting, Inc. 20285VAOI Mid. Chandeliers-Candle 798628

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 29.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 27.12 Product Name: Eight Light Chandelier UPC: 783209007963 Category: Multi-Tier Chandelier Glass: Vintage Amber Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 29.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 27.12 Product Name: Eight Light Chandelier UPC: 783209007963 Category: Multi-Tier Chandelier Glass: Vintage Amber Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20285VAOI Mid. Chandeliers-Candle - 798628 - Capital Lighting, Inc.
Columbus, OH, USA
20285VAOI Mid. Chandeliers-Candle
798628
20285VAOI Mid. Chandeliers-Candle 798628
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 29.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 27.12 Product Name: Eight Light Chandelier UPC: 783209007963 Category: Multi-Tier Chandelier Glass: Vintage Amber Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 29.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 27.12
Product Name: Eight Light Chandelier
UPC: 783209007963
Category: Multi-Tier Chandelier
Glass: Vintage Amber
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798628
Product Name 20285VAOI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details