Capital Lighting, Inc. 20281VAOI Semi-Flush Mts.-Bowl Style 798621

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.23 Product Name: Three Light Semi-Flush Mount UPC: 783209007932 Category: Semi-Flush Mount Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.23 Product Name: Three Light Semi-Flush Mount UPC: 783209007932 Category: Semi-Flush Mount Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20281VAOI Semi-Flush Mts.-Bowl Style - 798621 - Capital Lighting, Inc.
Columbus, OH, USA
20281VAOI Semi-Flush Mts.-Bowl Style
798621
20281VAOI Semi-Flush Mts.-Bowl Style 798621
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.23 Product Name: Three Light Semi-Flush Mount UPC: 783209007932 Category: Semi-Flush Mount Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 13.23
Product Name: Three Light Semi-Flush Mount
UPC: 783209007932
Category: Semi-Flush Mount
Glass: Vintage Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798621
Product Name 20281VAOI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details