Capital Lighting, Inc. 2788SVGB Bathroom Fixtures-Three Lights 798384

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Greek Bronze Weight: 10.36 Product Name: Three Light Bath Vanity UPC: 783209278806 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Greek Bronze Weight: 10.36 Product Name: Three Light Bath Vanity UPC: 783209278806 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2788SVGB Bathroom Fixtures-Three Lights - 798384 - Capital Lighting, Inc.
Columbus, OH, USA
2788SVGB Bathroom Fixtures-Three Lights
798384
2788SVGB Bathroom Fixtures-Three Lights 798384
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Greek Bronze Weight: 10.36 Product Name: Three Light Bath Vanity UPC: 783209278806 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Greek Bronze
Weight: 10.36
Product Name: Three Light Bath Vanity
UPC: 783209278806
Category: Bath Vanity
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798384
Product Name 2788SVGB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details