Capital Lighting, Inc. 8833OI Mid. Chandeliers-Candle 798377

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.15 Product Name: Three Light Chandelier UPC: 783209883307 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.15 Product Name: Three Light Chandelier UPC: 783209883307 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8833OI Mid. Chandeliers-Candle - 798377 - Capital Lighting, Inc.
Columbus, OH, USA
8833OI Mid. Chandeliers-Candle
798377
8833OI Mid. Chandeliers-Candle 798377
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 5.15 Product Name: Three Light Chandelier UPC: 783209883307 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 5.15
Product Name: Three Light Chandelier
UPC: 783209883307
Category: Mini Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798377
Product Name 8833OI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details