Capital Lighting, Inc. 20717AVPT Bathroom Fixtures-Two Lights 798363

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pine Tree Weight: 7.05 Product Name: Two Light Wall Sconce UPC: 783209008151 Category: Wall Sconce Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pine Tree Weight: 7.05 Product Name: Two Light Wall Sconce UPC: 783209008151 Category: Wall Sconce Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20717AVPT Bathroom Fixtures-Two Lights - 798363 - Capital Lighting, Inc.
Columbus, OH, USA
20717AVPT Bathroom Fixtures-Two Lights
798363
20717AVPT Bathroom Fixtures-Two Lights 798363
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pine Tree Weight: 7.05 Product Name: Two Light Wall Sconce UPC: 783209008151 Category: Wall Sconce Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pine Tree
Weight: 7.05
Product Name: Two Light Wall Sconce
UPC: 783209008151
Category: Wall Sconce
Glass: Amber Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798363
Product Name 20717AVPT Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details