Capital Lighting, Inc. 2781SVGB Semi-Flush Mts.-Bowl Style 798359

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Greek Bronze Weight: 5.51 Product Name: Two Light Semi-Flush Mount UPC: 783209278103 Category: Semi-Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Greek Bronze Weight: 5.51 Product Name: Two Light Semi-Flush Mount UPC: 783209278103 Category: Semi-Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2781SVGB Semi-Flush Mts.-Bowl Style - 798359 - Capital Lighting, Inc.
Columbus, OH, USA
2781SVGB Semi-Flush Mts.-Bowl Style
798359
2781SVGB Semi-Flush Mts.-Bowl Style 798359
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Greek Bronze Weight: 5.51 Product Name: Two Light Semi-Flush Mount UPC: 783209278103 Category: Semi-Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Greek Bronze
Weight: 5.51
Product Name: Two Light Semi-Flush Mount
UPC: 783209278103
Category: Semi-Flush Mount
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798359
Product Name 2781SVGB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details