Capital Lighting, Inc. 2774SVGB Mid. Chandeliers-Glass Up 798356

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Greek Bronze Weight: 16.87 Product Name: Five Light Chandelier UPC: 783209277403 Category: Single-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Greek Bronze Weight: 16.87 Product Name: Five Light Chandelier UPC: 783209277403 Category: Single-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2774SVGB Mid. Chandeliers-Glass Up - 798356 - Capital Lighting, Inc.
Columbus, OH, USA
2774SVGB Mid. Chandeliers-Glass Up
798356
2774SVGB Mid. Chandeliers-Glass Up 798356
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Greek Bronze Weight: 16.87 Product Name: Five Light Chandelier UPC: 783209277403 Category: Single-Tier Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Greek Bronze
Weight: 16.87
Product Name: Five Light Chandelier
UPC: 783209277403
Category: Single-Tier Chandelier
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798356
Product Name 2774SVGB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details