Capital Lighting, Inc. 20700AVPT Flush Mounts-Bowl Style 798345

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 75 Finish: Pine Tree Weight: 9.26 Product Name: Two Light Flush Mount UPC: 783209008083 Category: Flush Mount Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 75 Finish: Pine Tree Weight: 9.26 Product Name: Two Light Flush Mount UPC: 783209008083 Category: Flush Mount Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20700AVPT Flush Mounts-Bowl Style - 798345 - Capital Lighting, Inc.
Columbus, OH, USA
20700AVPT Flush Mounts-Bowl Style
798345
20700AVPT Flush Mounts-Bowl Style 798345
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 75 Finish: Pine Tree Weight: 9.26 Product Name: Two Light Flush Mount UPC: 783209008083 Category: Flush Mount Glass: Amber Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 75
Finish: Pine Tree
Weight: 9.26
Product Name: Two Light Flush Mount
UPC: 783209008083
Category: Flush Mount
Glass: Amber Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798345
Product Name 20700AVPT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details