Capital Lighting, Inc. 30085CDCF Exterior -Wall Mount 798318

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Country Forge Weight: 21.61 Product Name: Four Light Outdoor Wall Lantern UPC: 783209008243 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Country Forge Weight: 21.61 Product Name: Four Light Outdoor Wall Lantern UPC: 783209008243 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30085CDCF Exterior -Wall Mount - 798318 - Capital Lighting, Inc.
Columbus, OH, USA
30085CDCF Exterior -Wall Mount
798318
30085CDCF Exterior -Wall Mount 798318
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Country Forge Weight: 21.61 Product Name: Four Light Outdoor Wall Lantern UPC: 783209008243 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 32.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Country Forge
Weight: 21.61
Product Name: Four Light Outdoor Wall Lantern
UPC: 783209008243
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798318
Product Name 30085CDCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details