Capital Lighting, Inc. 30084CDCF Exterior -Wall Mount 798315

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 12.13 Product Name: Three Light Outdoor Wall Lantern UPC: 783209008236 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 12.13 Product Name: Three Light Outdoor Wall Lantern UPC: 783209008236 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30084CDCF Exterior -Wall Mount - 798315 - Capital Lighting, Inc.
Columbus, OH, USA
30084CDCF Exterior -Wall Mount
798315
30084CDCF Exterior -Wall Mount 798315
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Weight: 12.13 Product Name: Three Light Outdoor Wall Lantern UPC: 783209008236 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.50
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Country Forge
Weight: 12.13
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209008236
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798315
Product Name 30084CDCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details