Capital Lighting, Inc. 11904VADB Mid. Chandeliers-Glass Up 798304

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Desert Bronze Weight: 13.01 Product Name: Three Light Chandelier UPC: 783209006416 Category: Single-Tier Chandelier Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Desert Bronze Weight: 13.01 Product Name: Three Light Chandelier UPC: 783209006416 Category: Single-Tier Chandelier Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11904VADB Mid. Chandeliers-Glass Up - 798304 - Capital Lighting, Inc.
Columbus, OH, USA
11904VADB Mid. Chandeliers-Glass Up
798304
11904VADB Mid. Chandeliers-Glass Up 798304
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Desert Bronze Weight: 13.01 Product Name: Three Light Chandelier UPC: 783209006416 Category: Single-Tier Chandelier Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Desert Bronze
Weight: 13.01
Product Name: Three Light Chandelier
UPC: 783209006416
Category: Single-Tier Chandelier
Glass: Vintage Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798304
Product Name 11904VADB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details